SiTime Corporation LVCMOS Oscillators SiT8209AI-GF-18E-156.253906

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance LVCMOS/LVTTL oscillator providing frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operation is supported at supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, with current consumption of up to 36 mA. The device meets industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C respectively. It has 2 FIT or 500 million hour MTBF reliability and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance LVCMOS/LVTTL oscillator providing frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operation is supported at supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, with current consumption of up to 36 mA. The device meets industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C respectively. It has 2 FIT or 500 million hour MTBF reliability and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-GF-18E-156.253906 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-GF-18E-156.253906
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0105 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D74-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details