The SiT8209 is an ultra-performance oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm, available in standard 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. It features LVCMOS/LVTTL compatible output, 0.5 ps RMS phase jitter over 12 kHz to 20 MHz, and operates across industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. Supply voltages support 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with no-load current consumption of 30 to 36 mA depending on voltage and frequency. The device meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling, and is RoHS and REACH compliant.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-G2-33S-133.333333 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |