SiTime Corporation LVCMOS Oscillators SiT8209AI-G1-28S-133.333300

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator providing any frequency between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm, and RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth. It offers LVCMOS/LVTTL compatible output and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges include extended commercial (-20 °C to +70 °C) and industrial (-40 °C to +85 °C), with supply voltages from 1.71 V to 3.63 V supported. It consumes 30 to 36 mA at 100 MHz and meets MIL-STD-883F, JESD22, and RoHS/REACH compliance. The part is a pin-to-pin replacement for quartz oscillators with 500 million hour MTBF and 2 FIT reliability.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator providing any frequency between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm, and RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth. It offers LVCMOS/LVTTL compatible output and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges include extended commercial (-20 °C to +70 °C) and industrial (-40 °C to +85 °C), with supply voltages from 1.71 V to 3.63 V supported. It consumes 30 to 36 mA at 100 MHz and meets MIL-STD-883F, JESD22, and RoHS/REACH compliance. The part is a pin-to-pin replacement for quartz oscillators with 500 million hour MTBF and 2 FIT reliability.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-G1-28S-133.333300 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-G1-28S-133.333300
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0150.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1500 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details