The SiT8209 series is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies between 80.000001 and 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges, and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. Current consumption is 30 to 36 mA under no-load conditions at 100 MHz. The device is housed in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It complies with RoHS and REACH standards and has a reliability rating of 2 FIT or 500 million hour MTBF.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-8F-33E-150.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |