SiTime Corporation LVCMOS Oscillators SiT8209AI-8F-28E-200.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator generating frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and supports LVCMOS/LVTTL output levels. Operating temperatures range from -40 to +85 °C for industrial use and -20 to +70 °C for extended commercial use, with supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The device consumes 30 to 36 mA at 100 MHz depending on supply voltage and has a 500 million hour MTBF. It is Pb-free, RoHS and REACH compliant and meets MIL-STD-883F and JESD22 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator generating frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and supports LVCMOS/LVTTL output levels. Operating temperatures range from -40 to +85 °C for industrial use and -20 to +70 °C for extended commercial use, with supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The device consumes 30 to 36 mA at 100 MHz depending on supply voltage and has a 500 million hour MTBF. It is Pb-free, RoHS and REACH compliant and meets MIL-STD-883F and JESD22 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-8F-28E-200.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-8F-28E-200.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details
32 kHz TCXOs - SIT1566AI-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566AC-JV-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details