SiT8209 is an ultra-performance LVCMOS oscillator offering any frequency between 80.000001 and 220 MHz with frequency stability as low as ±10 PPM, operating over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. It provides 0.5 ps RMS phase jitter (12 kHz to 20 MHz), supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and fits standard 4-pin packages in sizes 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device is a pin-to-pin replacement for quartz oscillators, with 2 FIT reliability and 500 million hour MTBF, and complies with RoHS and REACH standards.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-83-33E-166.666660 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |