SiTime Corporation LVCMOS Oscillators SiT8209AI-83-28E-166.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator providing frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm, suitable for applications in computing, networking, and telecom. It offers LVCMOS/LVTTL-compatible output, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. Operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges with supply voltages of 1.71 to 1.89 V, 2.25 to 2.75 V, 2.52 to 3.08 V, or 2.97 to 3.63 V. Current consumption is 30 to 36 mA depending on supply voltage and frequency. The device features 2 FIT or 500 million hour MTBF reliability, is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator providing frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm, suitable for applications in computing, networking, and telecom. It offers LVCMOS/LVTTL-compatible output, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. Operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges with supply voltages of 1.71 to 1.89 V, 2.25 to 2.75 V, 2.52 to 3.08 V, or 2.97 to 3.63 V. Current consumption is 30 to 36 mA depending on supply voltage and frequency. The device features 2 FIT or 500 million hour MTBF reliability, is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-83-28E-166.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-83-28E-166.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.120000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.20E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1533AC-H5-D93-32.768D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0003.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details