The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator providing any frequency between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V with current consumption of 30 to 36 mA depending on voltage and frequency. It features a 500 million hour MTBF, Pb-free, RoHS and REACH compliance, and is a pin-to-pin replacement for quartz oscillators.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-83-18E-166.660000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |