The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator supporting frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. Supply voltage options include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with a typical current consumption of 30 to 36 mA at 100 MHz. The device features 100% pin-to-pin compatibility with quartz oscillators, qualifies for MIL-STD-883F mechanical shock and vibration, and meets MSL1 moisture sensitivity. It is Pb-free, RoHS, and REACH compliant with an MTBF of 500 million hours.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-81-28E-200.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |