SiTime Corporation LVCMOS Oscillators SiT8209AI-81-25S-106.250000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator generating frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm, designed as a pin-to-pin replacement for quartz oscillators. It features LVCMOS/LVTTL-compatible outputs, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V with current consumption of 30 to 36 mA under no load. The device offers 2 FIT or 500 million hour MTBF reliability, is Pb-free and RoHS compliant, and has a startup time of 7 to 10 ms.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator generating frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm, designed as a pin-to-pin replacement for quartz oscillators. It features LVCMOS/LVTTL-compatible outputs, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V with current consumption of 30 to 36 mA under no load. The device offers 2 FIT or 500 million hour MTBF reliability, is Pb-free and RoHS compliant, and has a startup time of 7 to 10 ms.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-81-25S-106.250000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-81-25S-106.250000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0159.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details