SiTime Corporation LVCMOS Oscillators SiT8209AI-81-25E-133.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance MEMS oscillator providing frequencies between 80.000001 and 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL-compatible output, and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, operates on supply voltages of 1.71 to 3.63 V, and draws 30 to 36 mA under load. It meets MIL-STD-883F, JESD22, and MSL1 standards, with 2 FIT reliability and RoHS and REACH compliance.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance MEMS oscillator providing frequencies between 80.000001 and 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL-compatible output, and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, operates on supply voltages of 1.71 to 3.63 V, and draws 30 to 36 mA under load. It meets MIL-STD-883F, JESD22, and MSL1 standards, with 2 FIT reliability and RoHS and REACH compliance.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-81-25E-133.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-81-25E-133.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.007000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-32154-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details