SiTime Corporation LVCMOS Oscillators SiT8209AI-32-28E-125.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator designed as a pin-to-pin replacement for quartz oscillators, offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 ppm. It features a 0.5 ps RMS phase jitter (12 kHz to 20 MHz), LVCMOS/LVTTL output, and supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates on supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with a typical current consumption of 30 to 36 mA at 100 MHz. The device meets MIL-STD-883F for mechanical shock and vibration, JESD22-A104 for temperature cycling, and is RoHS and REACH compliant. With a 500 million hour MTBF and 2 FIT rate, it provides high reliability for networking, telecom, and industrial applications.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator designed as a pin-to-pin replacement for quartz oscillators, offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 ppm. It features a 0.5 ps RMS phase jitter (12 kHz to 20 MHz), LVCMOS/LVTTL output, and supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates on supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with a typical current consumption of 30 to 36 mA at 100 MHz. The device meets MIL-STD-883F for mechanical shock and vibration, JESD22-A104 for temperature cycling, and is RoHS and REACH compliant. With a 500 million hour MTBF and 2 FIT rate, it provides high reliability for networking, telecom, and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-32-28E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-32-28E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0080.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0802 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details