SiTime Corporation LVCMOS Oscillators SiT8209AI-32-18S-150.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering output frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm, designed as a pin-to-pin replacement for quartz oscillators. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL-compatible output, and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. The device is available in 4-pin packages including 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with typical current consumption of 30-36 mA depending on voltage and frequency. The oscillator meets RoHS and REACH compliance, has 500 million hour MTBF, and is qualified to MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering output frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm, designed as a pin-to-pin replacement for quartz oscillators. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL-compatible output, and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. The device is available in 4-pin packages including 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with typical current consumption of 30-36 mA depending on voltage and frequency. The oscillator meets RoHS and REACH compliance, has 500 million hour MTBF, and is qualified to MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-32-18S-150.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-32-18S-150.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1532AC-J5-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0400.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D26-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details