SiTime Corporation LVCMOS Oscillators SiT8209AI-2F-33E-155.520000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is a high-performance oscillator supporting frequencies from 80.000001 to 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It provides LVCMOS/LVTTL-compatible output, ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The device offers 100% pin-to-pin replacement for quartz oscillators, features 2 FIT reliability, and complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The SiT8209 is a high-performance oscillator supporting frequencies from 80.000001 to 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It provides LVCMOS/LVTTL-compatible output, ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The device offers 100% pin-to-pin replacement for quartz oscillators, features 2 FIT reliability, and complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-2F-33E-155.520000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-2F-33E-155.520000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.050000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AC-H5-DCC-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details