The SiT8209 series is an ultra-performance LVCMOS/LVTTL compatible oscillator for frequencies between 80.000001 and 220 MHz, with frequency stability options from ±10 to ±50 ppm and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The device offers 100% pin-to-pin compatibility with quartz oscillators, has a power consumption of 30 to 36 mA depending on supply voltage, and meets MIL-STD-883F, JESD22, and MSL1 reliability standards. It is Pb-free, RoHS, and REACH compliant.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-2F-28E-125.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |