The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability options from ±10 to ±50 PPM. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges with supply voltages of 1.8, 2.5, 2.8, or 3.3 V. Phase jitter is 0.5 ps (12 kHz to 20 MHz), and it meets MIL-STD-883F and JESD22 standards for shock, vibration, and thermal cycling. It is RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-23-33E-166.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |