SiTime Corporation Oscillators SIT8209AI-22-33E-125.000000

Description
125MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
125MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT8209AI-22-33E-125.000000-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

125MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT8209AI-22-33E-125.000000 - 933875-SIT8209AI-22-33E-125.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8209AI-22-33E-125.000000
933875-SIT8209AI-22-33E-125.000000
Oscillators - SIT8209AI-22-33E-125.000000 933875-SIT8209AI-22-33E-125.000000
Manufacturer: SiTIME Win Source Part Number: 933875-SIT8209AI-22- 33E-125.000000 Series: SiT8209 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SIT8209AI-22-33E-125 .000000D, SIT8209AI-22-33E-125 .000000T, SIT8209AI-22-33E-125 .000000S, SIT8209AI-22-33E-125 .000000E, SIT8209AI-22-33E-125 .000000X, 3417-SIT8209AI-22-33 E-125.000000CT-SL, SIT8209AI-22-33E-125 .000000G, 1473-SIT8209AI-22-33 E-125.000000, SIT8209AI-22-33E-125 .000000Y

Manufacturer: SiTIME
Win Source Part Number: 933875-SIT8209AI-22-33E-125.000000
Series: SiT8209
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SIT8209AI-22-33E-125.000000D, SIT8209AI-22-33E-125.000000T, SIT8209AI-22-33E-125.000000S, SIT8209AI-22-33E-125.000000E, SIT8209AI-22-33E-125.000000X, 3417-SIT8209AI-22-33E-125.000000CT-SL, SIT8209AI-22-33E-125.000000G, 1473-SIT8209AI-22-33E-125.000000, SIT8209AI-22-33E-125.000000Y

Buy Now Datasheet
MEMS OSC XO 125.0000MHZ LVCMOS

MEMS OSC XO 125.0000MHZ LVCMOS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1473-SIT8209AI-22-33E-125.000000-ND 933875-SIT8209AI-22-33E-125.000000 SIT8209AI-22-33E-125.000000
Product Name Oscillators Oscillators - SIT8209AI-22-33E-125.000000 Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Programmable Timers and Oscillators - CY2XF327FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2960C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details