SiTime Corporation LVCMOS Oscillators SiT8209AI-22-28E-166.666000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance LVCMOS/LVTTL-compatible oscillator offering frequencies from 80.000001 to 220 MHz with stability options of ±10, ±20, ±25, or ±50 PPM. It supports industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C, respectively. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant. Operating supply voltages include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption of 30-36 mA at 100 MHz depending on Vdd. The part meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance LVCMOS/LVTTL-compatible oscillator offering frequencies from 80.000001 to 220 MHz with stability options of ±10, ±20, ±25, or ±50 PPM. It supports industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C, respectively. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant. Operating supply voltages include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption of 30-36 mA at 100 MHz depending on Vdd. The part meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-22-28E-166.666000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-22-28E-166.666000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillators - 1473-32151-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details