SiTime Corporation LVCMOS Oscillators SiT8209AI-22-28E-166.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance oscillator featuring LVCMOS/LVTTL compatible output, frequency range from 80.000001 to 220 MHz, and frequency stability options from ±10 to ±50 ppm. It supports industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, respectively, and operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device offers ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It has a silicon reliability rating of 2 FIT or 500 million hour MTBF, is Pb-free and RoHS compliant, and functions as a pin-to-pin replacement for quartz oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance oscillator featuring LVCMOS/LVTTL compatible output, frequency range from 80.000001 to 220 MHz, and frequency stability options from ±10 to ±50 ppm. It supports industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, respectively, and operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device offers ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It has a silicon reliability rating of 2 FIT or 500 million hour MTBF, is Pb-free and RoHS compliant, and functions as a pin-to-pin replacement for quartz oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-22-28E-166.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-22-28E-166.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0192.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1920 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.016 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 75 ppm
View Details