SiTime Corporation LVCMOS Oscillators SiT8209AI-21-28S-100.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator supporting frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth. It features LVCMOS/LVTTL-compatible outputs, operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and is available in standard 4-pin surface-mount packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device consumes 30 to 36 mA at 100 MHz depending on supply voltage (1.71 to 3.63 V), offers 500 million hour MTBF, and meets MIL-STD-883F, JESD22, and MSL1 requirements. It is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator supporting frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth. It features LVCMOS/LVTTL-compatible outputs, operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and is available in standard 4-pin surface-mount packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device consumes 30 to 36 mA at 100 MHz depending on supply voltage (1.71 to 3.63 V), offers 500 million hour MTBF, and meets MIL-STD-883F, JESD22, and MSL1 requirements. It is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-21-28S-100.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-21-28S-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-000.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details