SiTime Corporation LVCMOS Oscillators SiT8209AC-G3-25S-200.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is a high-performance MEMS oscillator supporting frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm and ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It offers LVCMOS/LVTTL-compatible output, operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, consumes 30 to 36 mA under no-load conditions at 100 MHz, and achieves 2 FIT or 500 million hour MTBF reliability. It is Pb-free, RoHS, and REACH compliant, with a startup time of 7 to 10 ms and a typical OE enable/disable time of 100 ns plus 3 cycles.

Datasheet Summary
Powered by GS/AI

The SiT8209 is a high-performance MEMS oscillator supporting frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm and ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It offers LVCMOS/LVTTL-compatible output, operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, consumes 30 to 36 mA under no-load conditions at 100 MHz, and achieves 2 FIT or 500 million hour MTBF reliability. It is Pb-free, RoHS, and REACH compliant, with a startup time of 7 to 10 ms and a typical OE enable/disable time of 100 ns plus 3 cycles.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-G3-25S-200.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-G3-25S-200.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0038.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0380 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1408BI-23-XXN-16.000000_6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details