SiTime Corporation LVCMOS Oscillators SiT8209AC-G1-28E-155.520000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-G1-28E-155.520000 is an ultra-performance LVCMOS/LVTTL oscillator providing a precise output frequency of 155.52 MHz within the 80.000001 to 220 MHz range, with frequency stability of ±10 ppm over the industrial temperature range of -40 to +85 °C and supply voltages of 2.5 to 2.75 V. It features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), a 4-pin package in 5.0 x 3.2 mm dimensions, and operates with 30 to 33 mA current consumption under no-load conditions. It meets RoHS and REACH compliance, includes OE/ST control, and offers 2 FIT reliability.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-G1-28E-155.520000 is an ultra-performance LVCMOS/LVTTL oscillator providing a precise output frequency of 155.52 MHz within the 80.000001 to 220 MHz range, with frequency stability of ±10 ppm over the industrial temperature range of -40 to +85 °C and supply voltages of 2.5 to 2.75 V. It features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), a 4-pin package in 5.0 x 3.2 mm dimensions, and operates with 30 to 33 mA current consumption under no-load conditions. It meets RoHS and REACH compliance, includes OE/ST control, and offers 2 FIT reliability.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-G1-28E-155.520000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-G1-28E-155.520000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AI-H4-DCC-00.032G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 3.20E-5 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0100.000100 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0076.800000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0000.003000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details