SiTime Corporation LVCMOS Oscillators SiT8209AC-8F-25S-166.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering any frequency between 80.000001 and 220 MHz with six-decimal-place accuracy and LVCMOS/LVTTL-compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Frequency stability ranges from ±10 to ±50 ppm across industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, respectively. Supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V are supported. Phase jitter is 0.5 ps RMS (12 kHz to 20 MHz), and reliability is rated at 2 FIT or 500 million hour MTBF. The device is Pb-free, RoHS and REACH compliant, and provides a 100% pin-to-pin replacement for quartz oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering any frequency between 80.000001 and 220 MHz with six-decimal-place accuracy and LVCMOS/LVTTL-compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Frequency stability ranges from ±10 to ±50 ppm across industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, respectively. Supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V are supported. Phase jitter is 0.5 ps RMS (12 kHz to 20 MHz), and reliability is rated at 2 FIT or 500 million hour MTBF. The device is Pb-free, RoHS and REACH compliant, and provides a 100% pin-to-pin replacement for quartz oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-8F-25S-166.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-8F-25S-166.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-0.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D74-0.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details