SiTime Corporation LVCMOS Oscillators SiT8209AC-8F-25E-133.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is a silicon MEMS oscillator offering frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm, operating over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It provides LVCMOS/LVTTL-compatible output in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device achieves ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and has an MTBF of 500 million hours. It is pin-compatible with quartz oscillators, RoHS and REACH compliant, and features standby and disable modes with low current consumption.

Datasheet Summary
Powered by GS/AI

The SiT8209 is a silicon MEMS oscillator offering frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm, operating over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It provides LVCMOS/LVTTL-compatible output in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device achieves ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and has an MTBF of 500 million hours. It is pin-compatible with quartz oscillators, RoHS and REACH compliant, and features standby and disable modes with low current consumption.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-8F-25E-133.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-8F-25E-133.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1533AC-H5-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-1533-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details