SiTime Corporation LVCMOS Oscillators SiT8209AC-8F-18S-150.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm, suitable as a pin-to-pin replacement for quartz oscillators. It provides LVCMOS/LVTTL output with 0.5 ps RMS phase jitter (12 kHz to 20 MHz), operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It meets RoHS and REACH compliance, has a reliability rating of 2 FIT, and complies with MIL-STD-883F and JESD22 standards for mechanical and environmental robustness.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm, suitable as a pin-to-pin replacement for quartz oscillators. It provides LVCMOS/LVTTL output with 0.5 ps RMS phase jitter (12 kHz to 20 MHz), operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It meets RoHS and REACH compliance, has a reliability rating of 2 FIT, and complies with MIL-STD-883F and JESD22 standards for mechanical and environmental robustness.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-8F-18S-150.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-8F-18S-150.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-32150-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.016000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0325.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3250 MHz
Frequency Stability 50 ppm
View Details