SiTime Corporation LVCMOS Oscillators SiT8209AC-83-25E-125.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL-compatible oscillator providing frequencies from 80.000001 to 220 MHz with stability as low as ±10 PPM, 0.5 ps RMS phase jitter, and 2 FIT reliability. It is offered in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. It is pin-to-pin compatible with quartz oscillators, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL-compatible oscillator providing frequencies from 80.000001 to 220 MHz with stability as low as ±10 PPM, 0.5 ps RMS phase jitter, and 2 FIT reliability. It is offered in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. It is pin-to-pin compatible with quartz oscillators, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-83-25E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-83-25E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - CS00095AC-J1-DCC-32.7707-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - SIT1533AC-H5-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0159.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details