SiTime Corporation LVCMOS Oscillators SiT8209AC-83-18E-106.250000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8209 is an ultra-performance MEMS oscillator offering frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 PPM, ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and LVCMOS/LVTTL output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device consumes 30 to 36 mA under no-load conditions at 100 MHz, features a 45-55% duty cycle for frequencies ≤165 MHz, and complies with RoHS and REACH standards. It achieves 2 FIT reliability and is pin-to-pin compatible with quartz oscillators.

Datasheet Summary
Powered by GS/AI

SiT8209 is an ultra-performance MEMS oscillator offering frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 PPM, ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and LVCMOS/LVTTL output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device consumes 30 to 36 mA under no-load conditions at 100 MHz, features a 45-55% duty cycle for frequencies ≤165 MHz, and complies with RoHS and REACH standards. It achieves 2 FIT reliability and is pin-to-pin compatible with quartz oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-83-18E-106.250000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-83-18E-106.250000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.120000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.20E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0100.000100 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details