The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. Operating temperature ranges include extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C). The device features 2 FIT reliability, 500 million hour MTBF, and is RoHS and REACH compliant. It is a pin-to-pin replacement for quartz oscillators with a startup time of 7 to 10 ms and OE/ST control for enable and standby modes.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-81-33E-133.333333 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |