SiTime Corporation LVCMOS Oscillators SiT8209AC-3F-33E-156.257812

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is a high-performance oscillator offering output frequencies between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 ppm. It provides LVCMOS/LVTTL-compatible outputs and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with a typical current consumption of 30 to 36 mA depending on voltage and frequency. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. The oscillator exhibits 2 FIT reliability and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209 is a high-performance oscillator offering output frequencies between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 ppm. It provides LVCMOS/LVTTL-compatible outputs and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with a typical current consumption of 30 to 36 mA depending on voltage and frequency. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. The oscillator exhibits 2 FIT reliability and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-3F-33E-156.257812 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-3F-33E-156.257812
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.064 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 6.40E-5 MHz
Frequency Stability 75 ppm
View Details