The SiT8209 is an ultra-performance CMOS oscillator offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 ppm. It features 0.5 ps RMS phase jitter over 12 kHz to 20 MHz and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm sizes, it provides LVCMOS/LVTTL-compati
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-3F-28E-166.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |