SiTime Corporation LVCMOS Oscillators SiT8209AC-3F-25E-133.333333

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator offering frequencies from 80.000001 to 220 MHz with six-digit accuracy and LVCMOS/LVTTL output. It is available in 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Frequency stability ranges from ±10 ppm to ±50 ppm over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperatures. Supply voltages supported include 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, and 2.97-3.63 V. Phase jitter is 0.5 ps RMS (12 kHz to 20 MHz), and current consumption is 36 mA max at 100 MHz and 2.5 V. It is 100% pin-to-pin compatible with quartz oscillators, meets MIL-STD-883F and JESD22 standards, and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator offering frequencies from 80.000001 to 220 MHz with six-digit accuracy and LVCMOS/LVTTL output. It is available in 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Frequency stability ranges from ±10 ppm to ±50 ppm over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperatures. Supply voltages supported include 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, and 2.97-3.63 V. Phase jitter is 0.5 ps RMS (12 kHz to 20 MHz), and current consumption is 36 mA max at 100 MHz and 2.5 V. It is 100% pin-to-pin compatible with quartz oscillators, meets MIL-STD-883F and JESD22 standards, and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-3F-25E-133.333333 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-3F-25E-133.333333
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.001167 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details