SiTime Corporation LVCMOS Oscillators SiT8209AC-33-33S-161.132800

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator supporting any frequency between 80.000001 and 220 MHz with frequency stability as low as ±10 PPM and RMS phase jitter as low as 0.5 ps over a 12 kHz to 20 MHz bandwidth. It features LVCMOS/LVTTL-compatible output, operates across industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges, and is available in standard 4-pin packages including 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is pin-to-pin compatible with quartz oscillators, consumes 30 to 36 mA at 100 MHz depending on supply voltage, and meets RoHS and REACH standards with 2 FIT reliability. It supports supply voltages of 1.8, 2.5, 2.8, and 3.3 V.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator supporting any frequency between 80.000001 and 220 MHz with frequency stability as low as ±10 PPM and RMS phase jitter as low as 0.5 ps over a 12 kHz to 20 MHz bandwidth. It features LVCMOS/LVTTL-compatible output, operates across industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges, and is available in standard 4-pin packages including 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is pin-to-pin compatible with quartz oscillators, consumes 30 to 36 mA at 100 MHz depending on supply voltage, and meets RoHS and REACH standards with 2 FIT reliability. It supports supply voltages of 1.8, 2.5, 2.8, and 3.3 V.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-33-33S-161.132800 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-33-33S-161.132800
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0400.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1408BI-23-XXN-16.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D74-0.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details