SiTime Corporation LVCMOS Oscillators SiT8209AC-33-28E-156.250000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-33-28E-156.250000 is an ultra-performance oscillator offering a frequency of 156.25 MHz with ±10 ppm frequency stability, LVCMOS/LVTTL-compatible output, and 0.5 ps RMS phase jitter over 12 kHz to 20 MHz. It operates from 1.8 V to 3.3 V supply voltages, consumes 33 mA at 100 MHz and 2.8 V, and is available in a 5.0 x 3.2 mm package. The device supports industrial temperature range (-40 °C to +85 °C), features 2 FIT reliability, and meets RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-33-28E-156.250000 is an ultra-performance oscillator offering a frequency of 156.25 MHz with ±10 ppm frequency stability, LVCMOS/LVTTL-compatible output, and 0.5 ps RMS phase jitter over 12 kHz to 20 MHz. It operates from 1.8 V to 3.3 V supply voltages, consumes 33 mA at 100 MHz and 2.8 V, and is available in a 5.0 x 3.2 mm package. The device supports industrial temperature range (-40 °C to +85 °C), features 2 FIT reliability, and meets RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-33-28E-156.250000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-33-28E-156.250000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0050.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1314-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers