The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 PPM, operating over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and consumes 30 to 36 mA at 100 MHz. The device is available in standard 4-pin packages measuring 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. It meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards, and operates with 15 pF load. The part is Pb-free, RoHS and REACH compliant with 500 million hour MTBF and 2 FIT failure rate.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-33-18S-133.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |