The SiT8209 is an LVCMOS oscillator generating frequencies from 80.000001 to 220 MHz, designed as a direct replacement for quartz devices. It offers frequency stability as low as ±10 PPM, phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) ranges. Packaged in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin cases, it supports 1.8V, 2.5V, 2.8V, or 3.3V supplies with no-load current draw of 30 to 36 mA. Rise and fall times are 1.2 to 2 ns into 15 pF, and duty cycle is 45-55% below 165 MHz, 40-60% above. It includes OE/ST control, meets RoHS and REACH, and achieves 2 FIT reliability.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-33-18E-166.600000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |