SiTime Corporation LVCMOS Oscillators SiT8209AC-32-25E-200.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL compatible oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability options from ±10 to ±50 PPM. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The device is available in standard 4-pin packages including 3.2 x 2.5 mm, and provides 100% pin-to-pin replacement for quartz oscillators with 2 FIT reliability and RoHS, REACH compliance.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL compatible oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability options from ±10 to ±50 PPM. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The device is available in standard 4-pin packages including 3.2 x 2.5 mm, and provides 100% pin-to-pin replacement for quartz oscillators with 2 FIT reliability and RoHS, REACH compliance.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-32-25E-200.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-32-25E-200.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.120000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.20E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-384.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1534AC-H5-AA3-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details