SiTime Corporation LVCMOS Oscillators SiT8209AC-32-18E-100.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-32-18E-100.000000 is an ultra-performance LVCMOS oscillator offering a precise 100.000000 MHz output across the 80 to 220 MHz range. It features a frequency stability of ±10 PPM, a phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates with a 1.8 V supply voltage. The part is packaged in a 3.2 × 2.5 mm surface-mount format and meets RoHS and REACH standards. It supports industrial and extended commercial temperature ranges, with a typical current draw of 30 to 33 mA at 100 MHz and a startup time of up to 10 ms. Its outputs are LVCMOS/LVTTL compatible with rise/fall times of 1.2 to 2 ns under a 15 pF load.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-32-18E-100.000000 is an ultra-performance LVCMOS oscillator offering a precise 100.000000 MHz output across the 80 to 220 MHz range. It features a frequency stability of ±10 PPM, a phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates with a 1.8 V supply voltage. The part is packaged in a 3.2 × 2.5 mm surface-mount format and meets RoHS and REACH standards. It supports industrial and extended commercial temperature ranges, with a typical current draw of 30 to 33 mA at 100 MHz and a startup time of up to 10 ms. Its outputs are LVCMOS/LVTTL compatible with rise/fall times of 1.2 to 2 ns under a 15 pF load.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-32-18E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-32-18E-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30888-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details