The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator capable of generating any frequency between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 ppm. It is available in standard 4-pin packages measuring 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges, and meets RoHS and REACH compliance. It provides a 100% pin-to-pin drop-in replacement for quartz-based oscillators with an MTBF of 500 million hours and includes OE and ST control pins for output enable and standby modes.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-31-28S-161.132800 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |