SiTime Corporation LVCMOS Oscillators SiT8209AC-2F-33S-161.132800

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It features LVCMOS/LVTTL-compatible outputs, operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption of up to 36 mA at 100 MHz and 2.5V. It meets RoHS and REACH standards, exhibits 2 FIT failure rate, and complies with MIL-STD-883F, JESD22, and MSL1 for environmental robustness.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It features LVCMOS/LVTTL-compatible outputs, operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption of up to 36 mA at 100 MHz and 2.5V. It meets RoHS and REACH standards, exhibits 2 FIT failure rate, and complies with MIL-STD-883F, JESD22, and MSL1 for environmental robustness.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-2F-33S-161.132800 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-2F-33S-161.132800
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0105 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-32151-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details