The SiT8209 is an ultra-performance oscillator offering any frequency between 80.000001 and 220 MHz with ±10 to ±50 ppm frequency stability, LVCMOS/LVTTL compatible output, and 0.5 ps RMS phase jitter over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with operating temperatures ranging from -40 °C to +85 °C for industrial use and supply voltages of 1.8, 2.5, 2.8, or 3.3 V. It has a 2 FIT failure rate (500 million hour MTBF), is Pb-free, RoHS and REACH compliant, and serves as a pin-to-pin replacement for quartz oscillators.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-2F-28E-161.132800 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |