SiTime Corporation LVCMOS Oscillators SiT8209AC-2F-18S-166.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is a silicon MEMS oscillator providing frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 PPM, suitable as a pin-to-pin replacement for quartz oscillators. It features a low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL output, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it consumes 30 to 36 mA at 100 MHz depending on supply voltage (1.71 to 3.63 V). The device meets RoHS and REACH standards and offers 2 FIT reliability.

Datasheet Summary
Powered by GS/AI

The SiT8209 is a silicon MEMS oscillator providing frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 PPM, suitable as a pin-to-pin replacement for quartz oscillators. It features a low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL output, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it consumes 30 to 36 mA at 100 MHz depending on supply voltage (1.71 to 3.63 V). The device meets RoHS and REACH standards and offers 2 FIT reliability.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-2F-18S-166.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-2F-18S-166.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - SIT1562AI-JE-DCC-32.768E-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.750000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details