SiTime Corporation Oscillators - SIT8209AC-23-18E-133.000000X SIT8209AC-23-18E-133.000000X

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190235-SIT8209AC-23 -18E-133.000000X Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190235-SIT8209AC-23 -18E-133.000000X Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8209AC-23-18E-133.000000X - 1190235-SIT8209AC-23-18E-133.000000X - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8209AC-23-18E-133.000000X
1190235-SIT8209AC-23-18E-133.000000X
Oscillators - SIT8209AC-23-18E-133.000000X 1190235-SIT8209AC-23-18E-133.000000X
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190235-SIT8209AC-23 -18E-133.000000X Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190235-SIT8209AC-23-18E-133.000000X
Categories: Oscillators
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1190235-SIT8209AC-23-18E-133.000000X
Product Name Oscillators - SIT8209AC-23-18E-133.000000X
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675232P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA33M3300CAG - Richardson RFPD
Specs
Frequency 33.33 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Through Hole Oscillators - ECS-100AX-060 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers