SiTime Corporation LVCMOS Oscillators SiT8209AC-22-33E-180.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-22-33E-180.000000 is an ultra-performance LVCMOS/LVTTL-compatible oscillator with a frequency of 180.000000 MHz, operating between 80.000001 and 220 MHz with frequency stability of ±20 ppm over the extended commercial temperature range of -20 °C to +70 °C. It is supplied in a 5.0 x 3.2 mm surface-mount package with a supply voltage of 3.3 V, drawing 34 mA at 100 MHz. The oscillator has a phase jitter of 0.5 ps RMS (12 kHz to 20 MHz) and an initial aging of ±1.5 ppm in the first year. It is pin-to-pin compatible with quartz oscillators, supports standard 4-pin configurations, and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-22-33E-180.000000 is an ultra-performance LVCMOS/LVTTL-compatible oscillator with a frequency of 180.000000 MHz, operating between 80.000001 and 220 MHz with frequency stability of ±20 ppm over the extended commercial temperature range of -20 °C to +70 °C. It is supplied in a 5.0 x 3.2 mm surface-mount package with a supply voltage of 3.3 V, drawing 34 mA at 100 MHz. The oscillator has a phase jitter of 0.5 ps RMS (12 kHz to 20 MHz) and an initial aging of ±1.5 ppm in the first year. It is pin-to-pin compatible with quartz oscillators, supports standard 4-pin configurations, and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-22-33E-180.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-22-33E-180.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0009.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30097-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0090.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0900 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0076.800000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details