The SiT8208 is an ultra performance LVCMOS/LVTTL compatible oscillator for applications requiring precise timing such as SATA, SAS, Ethernet, PCI Express, video, and WiFi. It supports any frequency from 1 to 80 MHz with frequency stability options from ±10 to ±50 PPM and exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device is a pin-to-pin replacement for quartz oscillators, consumes 31 mA maximum at 20 MHz and 3.3 V, features startup time of 10 ms, and meets MSL1 moisture sensitivity rating with Pb-free, RoHS, and REACH compliance. Its reliability is rated at 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
MEMS OSC XO 80.000000 MHZ LVCMOS
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8208AIPGF-33S-80.000000 | 1473-SIT8208AIPGF-33S-80.000000TR-ND |
| Product Name | LVCMOS Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 80 MHz | |
| Frequency Stability | 10 ppm | 10 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |