The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, LVCMOS/LVTTL compatible output, and phase jitter as low as 0.5 ps integrated from 12 kHz to 20 MHz. It provides frequency stability options of ±10, ±20, ±25, or ±50 ppm over temperature and includes industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and is pin-to-pin compatible with quartz oscillators. Power supply voltages supported are 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with current consumption of up to 33 mA at 20 MHz. It features a 2 FIT failure rate or 500 million hour MTBF, and is RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AIGGF-33S-9.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |