The SiT8208 is an ultra performance oscillator designed for applications requiring precise timing, such as SATA, SAS, Ethernet, PCI Express, and WiFi. It supports any frequency between 1 and 80 MHz with frequency stability as low as ±10 ppm and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). The device features LVCMOS/LVTTL compatible output and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, with supply voltage options of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V. Current consumption is 29-33 mA depending on supply voltage and frequency. It is Pb-free, RoHS and REACH compliant, and offers a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AIEGF-28E-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |