SiTime Corporation LVCMOS Oscillators SiT8208AIE33-25E-25.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, operates from supply voltages of 1.71 to 3.63 V, and consumes 29 to 33 mA at 20 MHz. It is a pin-to-pin replacement for quartz oscillators, features 2 FIT reliability, and complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, operates from supply voltages of 1.71 to 3.63 V, and consumes 29 to 33 mA at 20 MHz. It is a pin-to-pin replacement for quartz oscillators, features 2 FIT reliability, and complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AIE33-25E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AIE33-25E-25.000000
LVCMOS Oscillators SiT8208AIE33-25E-25.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AIE33-25E-25.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0350.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3500 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details