The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with ±10 PPM frequency stability and 0.5 ps RMS phase jitter (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device consumes 31 mA max at 20 MHz with 2.5 V or 3.3 V supply and 33 mA max at 3.3 V, features a 45-55% duty cycle, and has a 1.2 ns typical rise/fall time with a 15 pF load. It is a pin-to-pin replacement for quartz oscillators, meets RoHS and REACH standards, and has a 2 FIT or 500 million hour MTBF reliability rating.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8208AIE21-33E-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |