The SiT8208 series is a programmable ultra-performance oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and phase jitter as low as 0.5 ps over a 12 kHz to 20 MHz bandwidth. It features LVCMOS/LVTTL compatible outputs, operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device is pin-to-pin compatible with quartz oscillators, consumes up to 33 mA at 20 MHz and 3.3 V, and meets RoHS and REACH compliance with a reliability rating of 2 FIT. It includes OE and ST pins for output enable and standby control, and supports supply voltages from 1.71 V to 3.63 V.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-GF-28E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |