SiTime Corporation LVCMOS Oscillators SiT8208AI-GF-28E-48.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AI-GF-28E-48.000000 is an ultra-performance LVCMOS oscillator providing a fixed 48.000000 MHz output with frequency stability of ±10 PPM over the extended commercial temperature range of -20 °C to +70 °C. It is available in a standard 4-pin package and is pin-to-pin compatible with quartz oscillators. The device offers ultra-low random phase jitter of 0.5 ps (12 kHz to 20 MHz), operates from 1.71 to 3.63 V supply voltage, and consumes 31 mA at 20 MHz with 2.8 V or 3.3 V. It meets RoHS and REACH compliance standards and features a 500 million hour MTBF rating. The output is LVCMOS/LVTTL compatible with rise and fall times of 1.2 ns (15 pF load).

Datasheet Summary
Powered by GS/AI

The SiT8208AI-GF-28E-48.000000 is an ultra-performance LVCMOS oscillator providing a fixed 48.000000 MHz output with frequency stability of ±10 PPM over the extended commercial temperature range of -20 °C to +70 °C. It is available in a standard 4-pin package and is pin-to-pin compatible with quartz oscillators. The device offers ultra-low random phase jitter of 0.5 ps (12 kHz to 20 MHz), operates from 1.71 to 3.63 V supply voltage, and consumes 31 mA at 20 MHz with 2.8 V or 3.3 V. It meets RoHS and REACH compliance standards and features a 500 million hour MTBF rating. The output is LVCMOS/LVTTL compatible with rise and fall times of 1.2 ns (15 pF load).

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-GF-28E-48.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-GF-28E-48.000000
LVCMOS Oscillators SiT8208AI-GF-28E-48.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-GF-28E-48.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1541-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details